KYOCERA AVX Components Corporation Tantalum Capacitors TPSE227K010H0060

Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE227K010H0060TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE227K010H0060TR-ND
Tantalum Capacitors 478-TPSE227K010H0060TR-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm @ 100kHz

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE227K010H0060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE227K010H0060
Capacitors - Tantalum Capacitors TPSE227K010H0060
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site
Tantalum Capacitors - TPSE227K010H0060 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE227K010H0060
Tantalum Capacitors TPSE227K010H0060
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site Datasheet
Capacitor,220Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 65M6210 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,220Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
65M6210
Capacitor,220Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 65M6210
Capacitor,220uF,10VD C,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,220uF,10VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSE227K010H0060TR-ND TPSE227K010H0060 TPSE227K010H0060 65M6210
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor,220Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDC476K035WSG-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details