Kyocera Corporation Tantalum Capacitors TPSE227K010H0050

Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSE227K010H0050-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSE227K010H0050-ND
Tantalum Capacitors TPSE227K010H0050-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm @ 100kHz

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE227K010H0050 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE227K010H0050
Capacitors - Tantalum Capacitors TPSE227K010H0050
CAP TANT 220UF 10% 10V 2010

CAP TANT 220UF 10% 10V 2010

Supplier's Site
Tantalum Capacitors - TPSE227K010H0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE227K010H0050
Tantalum Capacitors TPSE227K010H0050
CAP TANT 220UF 10% 10V 2010

CAP TANT 220UF 10% 10V 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TPSE227K010H0050-ND TPSE227K010H0050 TPSE227K010H0050
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer Capacitor - 337XMPL002MG28A - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details