AVX Corporation Tantalum Capacitors TPSE226M035H0200

Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE226M035H0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE226M035H0200TR-ND
Tantalum Capacitors 478-TPSE226M035H0200TR-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm @ 100kHz

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSE226M035H0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE226M035H0200
Tantalum Capacitors TPSE226M035H0200
CAP TANT 22UF 20% 35V 2917

CAP TANT 22UF 20% 35V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE226M035H0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE226M035H0200
Capacitors - Tantalum Capacitors TPSE226M035H0200
CAP TANT 22UF 20% 35V 2917

CAP TANT 22UF 20% 35V 2917

Supplier's Site
Capacitor, Tantalum, 22Uf, 35V, 2917; Capacitance Kyocera Avx - 96Y8083 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 22Uf, 35V, 2917; Capacitance Kyocera Avx
96Y8083
Capacitor, Tantalum, 22Uf, 35V, 2917; Capacitance Kyocera Avx 96Y8083
CAPACITOR, TANTALUM, 22UF, 35V, 2917; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:908mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 22UF, 35V, 2917; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:908mA RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Tantalum, 22Uf, 35V, 2917; Capacitance Kyocera Avx - 54J9091 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 22Uf, 35V, 2917; Capacitance Kyocera Avx
54J9091
Capacitor, Tantalum, 22Uf, 35V, 2917; Capacitance Kyocera Avx 54J9091
CAPACITOR, TANTALUM, 22UF, 35V, 2917; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:908mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 22UF, 35V, 2917; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:908mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSE226M035H0200TR-ND TPSE226M035H0200 TPSE226M035H0200 96Y8083
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor, Tantalum, 22Uf, 35V, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2415-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1763-0504N560G500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701158 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers