22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
Cap Tant Solid 22uF 35V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.3 Ohm 125°C T/R Product overview: TPSE226K035R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE226K035R0300 can be used for catalog matching and distributor lookup.
CAP TANT 22UF 10% 35V 2917
TANTALUM CAPACITOR, 22UF, 35V, 0.3 OHM, 0.1, 2917; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes
TANTALUM CAPACITOR, 22UF, 35V, 0.3 OHM, 0.1, 2917, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes
CAP TANT 22UF 10% 35V 2917
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-1798-6-ND | 478-1798-2-ND | 59-TPSE226K035R0300 | TPSE226K035R0300 | 36K3662 | 35K5006 | TPSE226K035R0300 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 22uF 35V 0.3 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitor, 22Uf, 35V, 0.3 Ohm, 0.1, 2917; Capacitance Kyocera Avx | Tantalum Capacitor, 22Uf, 35V, 0.3 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |