Cap Tant Solid 22uF 35V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.125 Ohm 125°C T/R Product overview: TPSE226K035R0125 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V, 0.125 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, 0.125 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE226K035R0125 can be used for catalog matching and distributor lookup.
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 125mOhm
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 125mOhm
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 125mOhm
CAP TANT 22UF 10% 35V 2917
TANTALUM CAPACITOR, 22UF, 35V, 0.125 OHM, 0.1, 2917; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:-RoHS Compliant: Yes
TANTALUM CAPACITOR, 22UF, 35V, 0.125 OHM, 0.1, 2917, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes
CAP, 22UF, 35V, TANT, CASE E ROHS COMPLIANT: YES
CAP TANT 22UF 10% 35V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TPSE226K035R0125 | 478-1796-2-ND | 478-1796-6-ND | TPSE226K035R0125 | 75M2979 | 11J5886 | 71AH5975 | TPSE226K035R0125 |
| Product Name | SMD 22uF 35V 0.125 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 22Uf, 35V, 0.125 Ohm, 0.1, 2917; Capacitance Kyocera Avx | Tantalum Capacitor, 22Uf, 35V, 0.125 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx | Cap, 22Uf, 35V, Tant, Case E Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||||
| RoHS Compliant | Yes | Yes | Yes | |||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts | ||||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel | Tape Reel | Tape Reel |