Kyocera Corporation Tantalum Capacitors TPSE157M010R0100

Description
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSE157M010R0100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSE157M010R0100-ND
Tantalum Capacitors TPSE157M010R0100-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSE157M010R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE157M010R0100
Tantalum Capacitors TPSE157M010R0100
CAP TANT 150UF 20% 10V 2917

CAP TANT 150UF 20% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE157M010R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE157M010R0100
Capacitors - Tantalum Capacitors TPSE157M010R0100
CAP TANT 150UF 20% 10V 2917

CAP TANT 150UF 20% 10V 2917

Supplier's Site
Capacitor Tant, 150Uf, 10V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J9084 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 150Uf, 10V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J9084
Capacitor Tant, 150Uf, 10V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J9084
CAPACITOR TANT, 150UF, 10V, 0.1 OHM, 0.2, 2917; Capacitance:150µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes

CAPACITOR TANT, 150UF, 10V, 0.1 OHM, 0.2, 2917; Capacitance:150µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSE157M010R0100-ND TPSE157M010R0100 TPSE157M010R0100 54J9084
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 150Uf, 10V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 254LC3700K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1725669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details