Kyocera Corporation Tantalum Capacitors TPSE156M050S0250

Description
15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 250mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-7579-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7579-2-ND
Tantalum Capacitors 478-7579-2-ND
15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 250mOhm

15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 250mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-7579-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7579-1-ND
Tantalum Capacitors 478-7579-1-ND
15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 250mOhm

15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 250mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-7579-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7579-6-ND
Tantalum Capacitors 478-7579-6-ND
15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 250mOhm

15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 250mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1157161-TPSE156M050S0250 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1157161-TPSE156M050S0250
Capacitors - Tantalum Capacitors 1157161-TPSE156M050S0250
Win Source Part Number: 1157161-TPSE156M050S 0250 Category: Capacitors>Tantalum Capacitors Series: TPS Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.169" (4.30mm) Standard Package: 1,500 Mounting: SMD (SMT) Capacitance: 15 µF Tolerance: ±20% Voltage - Rated: 50 V ESR (Equivalent Series Resistance): 250mOhm Manufacturer Size Code: E Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-7579-1,478-7579- 2,478-7579-6

Win Source Part Number: 1157161-TPSE156M050S0250
Category: Capacitors>Tantalum Capacitors
Series: TPS
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.169" (4.30mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Capacitance: 15 µF
Tolerance: ±20%
Voltage - Rated: 50 V
ESR (Equivalent Series Resistance): 250mOhm
Manufacturer Size Code: E
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-7579-1,478-7579-2,478-7579-6

Buy Now Datasheet
Singapore, Singapore
SMD 15uF 50V 0.25 Ohm Capacitor
59-TPSE156M050S0250
SMD 15uF 50V 0.25 Ohm Capacitor 59-TPSE156M050S0250
Cap Tant Solid 15uF 50V E CASE 20%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.25 Ohm 125°C T/R Product overview: TPSE156M050S0250 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 50V, 0.25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 50V, 0.25 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE156M050S0250 can be used for catalog matching and distributor lookup.

Cap Tant Solid 15uF 50V E CASE 20%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.25 Ohm 125°C T/R Product overview: TPSE156M050S0250 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 50V, 0.25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 50V, 0.25 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE156M050S0250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Tant, 15Uf, 50V, 0.25 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 56K4109 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 50V, 0.25 Ohm, 0.2, 2917; Capacitance Kyocera Avx
56K4109
Capacitor Tant, 15Uf, 50V, 0.25 Ohm, 0.2, 2917; Capacitance Kyocera Avx 56K4109
CAPACITOR TANT, 15UF, 50V, 0.25 OHM, 0.2, 2917; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.25ohm RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 50V, 0.25 OHM, 0.2, 2917; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.25ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE156M050S0250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE156M050S0250
Capacitors - Tantalum Capacitors TPSE156M050S0250
CAP TANT 15UF 20% 50V 2917

CAP TANT 15UF 20% 50V 2917

Supplier's Site
Tantalum Capacitors - TPSE156M050S0250 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE156M050S0250
Tantalum Capacitors TPSE156M050S0250
CAP TANT 15UF 20% 50V 2917

CAP TANT 15UF 20% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-7579-2-ND 478-7579-6-ND 1157161-TPSE156M050S0250 59-TPSE156M050S0250 56K4109 TPSE156M050S0250 TPSE156M050S0250
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 15uF 50V 0.25 Ohm Capacitor Capacitor Tant, 15Uf, 50V, 0.25 Ohm, 0.2, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M350J022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1701109 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details