KYOCERA AVX Components Corporation Tantalum Capacitors TPSE156K050H0250

Description
15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 250mOhm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 250mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE156K050H0250TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE156K050H0250TR-ND
Tantalum Capacitors 478-TPSE156K050H0250TR-ND
15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 250mOhm @ 100kHz

15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 250mOhm @ 100kHz

Buy Now Datasheet
Capacitor,15Uf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 65M6200 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,15Uf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
65M6200
Capacitor,15Uf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 65M6200
Capacitor,15uF,50VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,15uF,50VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSE156K050H0250 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE156K050H0250
Tantalum Capacitors TPSE156K050H0250
CAP TANT 15UF 10% 50V 2917

CAP TANT 15UF 10% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSE156K050H0250TR-ND 65M6200 TPSE156K050H0250
Product Name Tantalum Capacitors Capacitor,15Uf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 107AVD050MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers