Kyocera Corporation Tantalum Capacitors TPSE107M020R0200

Description
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9227-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9227-1-ND
Tantalum Capacitors 478-9227-1-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9227-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9227-2-ND
Tantalum Capacitors 478-9227-2-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9227-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9227-6-ND
Tantalum Capacitors 478-9227-6-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSE107M020R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE107M020R0200
Tantalum Capacitors TPSE107M020R0200
CAP TANT 100UF 20% 20V 2917

CAP TANT 100UF 20% 20V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf, 20V, 0.2 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 54J9077 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 20V, 0.2 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
54J9077
Tantalum Capacitor, 100Uf, 20V, 0.2 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 54J9077
TANTALUM CAPACITOR, 100UF, 20V, 0.2 OHM, 0.2, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 20V, 0.2 OHM, 0.2, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSE107M020R0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE107M020R0200
Capacitors - Tantalum Capacitors TPSE107M020R0200
CAP TANT 100UF 20% 20V 2917

CAP TANT 100UF 20% 20V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9227-1-ND 478-9227-6-ND TPSE107M020R0200 54J9077 TPSE107M020R0200
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 100Uf, 20V, 0.2 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C112T250EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1100 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers