AVX Corporation Tantalum Capacitors TPSE107M016S0100

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE107M016S0100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE107M016S0100TR-ND
Tantalum Capacitors 478-TPSE107M016S0100TR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Capacitor Tant, 100Uf, 16V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J9073 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 16V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J9073
Capacitor Tant, 100Uf, 16V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J9073
CAPACITOR TANT, 100UF, 16V, 0.1 OHM, 0.2, 2917; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.29A RoHS Compliant: Yes

CAPACITOR TANT, 100UF, 16V, 0.1 OHM, 0.2, 2917; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.29A RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSE107M016S0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE107M016S0100
Capacitors - Tantalum Capacitors TPSE107M016S0100
CAP TANT

CAP TANT

Supplier's Site
Tantalum Capacitors - TPSE107M016S0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE107M016S0100
Tantalum Capacitors TPSE107M016S0100
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSE107M016S0100TR-ND 54J9073 TPSE107M016S0100 TPSE107M016S0100
Product Name Tantalum Capacitors Capacitor Tant, 100Uf, 16V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Tantalum Capacitors - 1814575 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details