Kyocera Corporation Tantalum Capacitors TPSE107M010R0125

Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9225-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9225-6-ND
Tantalum Capacitors 478-9225-6-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9225-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9225-2-ND
Tantalum Capacitors 478-9225-2-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9225-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9225-1-ND
Tantalum Capacitors 478-9225-1-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE107M010R0125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE107M010R0125
Capacitors - Tantalum Capacitors TPSE107M010R0125
CAP TANT 100UF 20% 10V 2917

CAP TANT 100UF 20% 10V 2917

Supplier's Site
Tantalum Capacitors - TPSE107M010R0125 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE107M010R0125
Tantalum Capacitors TPSE107M010R0125
CAP TANT 100UF 20% 10V 2917

CAP TANT 100UF 20% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf 10V, 0.125 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 54J9069 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 10V, 0.125 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
54J9069
Tantalum Capacitor, 100Uf 10V, 0.125 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 54J9069
TANTALUM CAPACITOR, 100UF 10V, 0.125 OHM, 0.2, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.125ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 10V, 0.125 OHM, 0.2, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.125ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9225-6-ND 478-9225-2-ND TPSE107M010R0125 TPSE107M010R0125 54J9069
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 100Uf 10V, 0.125 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 104SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814597 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers