AVX Corporation Tantalum Capacitors TPSE107K025R0150

Description
100µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE107K025R0150TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE107K025R0150TR-ND
Tantalum Capacitors 478-TPSE107K025R0150TR-ND
100µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 150mOhm @ 100kHz

100µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TPSE107K025R0150CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE107K025R0150CT-ND
Tantalum Capacitors 478-TPSE107K025R0150CT-ND
CAP TANT 100UF 10% 25V 2917

CAP TANT 100UF 10% 25V 2917

Buy Now Datasheet
Tantalum Capacitors - 478-TPSE107K025R0150DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE107K025R0150DKR-ND
Tantalum Capacitors 478-TPSE107K025R0150DKR-ND
CAP TANT 100UF 10% 25V 2917

CAP TANT 100UF 10% 25V 2917

Buy Now Datasheet
Tantalum Capacitors - TPSE107K025R0150 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSE107K025R0150
Tantalum Capacitors TPSE107K025R0150
CAP TANT 100UF 10% 25V 2917

CAP TANT 100UF 10% 25V 2917

Supplier's Site
Capacitors - Tantalum Capacitors - TPSE107K025R0150 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE107K025R0150
Capacitors - Tantalum Capacitors TPSE107K025R0150
CAP TANT 100UF 10% 25V 2917

CAP TANT 100UF 10% 25V 2917

Supplier's Site
Tantalum Capacitors - TPSE107K025R0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE107K025R0150
Tantalum Capacitors TPSE107K025R0150
CAP TANT 100UF 10% 25V 2917

CAP TANT 100UF 10% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSE107K025R0150TR-ND 478-TPSE107K025R0150DKR-ND TPSE107K025R0150 TPSE107K025R0150 TPSE107K025R0150
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Capacitors - Film Capacitors - 105PHB850K2J - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Ceramic Capacitors - 1608-050525000470FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details