Tantalum Capacitors
CAPACITOR TANT, 100UF, 16V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 16 V, 2917 [7343 Metric], E RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSE107K016S0100TR-ND | 35K5004 | 85R5608 | TPSE107K016S0100 |
| Product Name | Tantalum Capacitors | Capacitor Tant, 100Uf, 16V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 16 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Packing Method | Tape Reel | Tape Reel | Tape Reel | |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes |