Kyocera Corporation SMD 100uF 16V 0.125 Ohm Capacitor TPSE107K016R0125

Description
Cap Tant Solid 100uF 16V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.125 Ohm 125°C T/R Product overview: TPSE107K016R0125 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 0.125 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 0.125 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE107K016R0125 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 100uF 16V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.125 Ohm 125°C T/R Product overview: TPSE107K016R0125 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 0.125 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 0.125 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE107K016R0125 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 16V 0.125 Ohm Capacitor
59-TPSE107K016R0125
SMD 100uF 16V 0.125 Ohm Capacitor 59-TPSE107K016R0125
Cap Tant Solid 100uF 16V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.125 Ohm 125°C T/R Product overview: TPSE107K016R0125 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 0.125 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 0.125 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE107K016R0125 can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 16V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.125 Ohm 125°C T/R Product overview: TPSE107K016R0125 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 0.125 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 0.125 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE107K016R0125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-1794-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1794-1-ND
Tantalum Capacitors 478-1794-1-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1794-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1794-2-ND
Tantalum Capacitors 478-1794-2-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1794-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1794-6-ND
Tantalum Capacitors 478-1794-6-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSE107K016R0125 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE107K016R0125
Tantalum Capacitors TPSE107K016R0125
CAP TANT 100UF 10% 16V 2917

CAP TANT 100UF 10% 16V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE107K016R0125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE107K016R0125
Capacitors - Tantalum Capacitors TPSE107K016R0125
CAP TANT 100UF 10% 16V 2917

CAP TANT 100UF 10% 16V 2917

Supplier's Site
Tantalum Capacitors - TPSE107K016R0125 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSE107K016R0125
Tantalum Capacitors TPSE107K016R0125
CAP TANT 100UF 10% 16V 2917

CAP TANT 100UF 10% 16V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf 16V, 0.125 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 07J3656 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 16V, 0.125 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
07J3656
Tantalum Capacitor, 100Uf 16V, 0.125 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 07J3656
TANTALUM CAPACITOR, 100UF 16V, 0.125 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 16V, 0.125 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 100Uf 16V, 0.125 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 35K1295 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 16V, 0.125 Ohm, 0.1, 2917; Capacitance Kyocera Avx
35K1295
Tantalum Capacitor, 100Uf 16V, 0.125 Ohm, 0.1, 2917; Capacitance Kyocera Avx 35K1295
TANTALUM CAPACITOR, 100UF 16V, 0.125 OHM, 0.1, 2917; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:E; Failure Rate:-; Case Size:2917RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 16V, 0.125 OHM, 0.1, 2917; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:E; Failure Rate:-; Case Size:2917RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSE107K016R0125 478-1794-1-ND 478-1794-6-ND TPSE107K016R0125 TPSE107K016R0125 TPSE107K016R0125 07J3656 35K1295
Product Name SMD 100uF 16V 0.125 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 100Uf 16V, 0.125 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitor, 100Uf 16V, 0.125 Ohm, 0.1, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF240J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details