AVX Corporation Tantalum Capacitor, 100Uf 16V, 0.125 Ohm, 0.1, 2917; Capacitance Kyocera Avx TPSE107K016R0125.

Description
TANTALUM CAPACITOR, 100UF 16V, 0.125 OHM, 0.1, 2917; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:E; Product Length:7.3mm RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 100UF 16V, 0.125 OHM, 0.1, 2917; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:E; Product Length:7.3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 100Uf 16V, 0.125 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 30AC1567 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 16V, 0.125 Ohm, 0.1, 2917; Capacitance Kyocera Avx
30AC1567
Tantalum Capacitor, 100Uf 16V, 0.125 Ohm, 0.1, 2917; Capacitance Kyocera Avx 30AC1567
TANTALUM CAPACITOR, 100UF 16V, 0.125 OHM, 0.1, 2917; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:E; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 16V, 0.125 OHM, 0.1, 2917; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:E; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC1567
Product Name Tantalum Capacitor, 100Uf 16V, 0.125 Ohm, 0.1, 2917; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101821T075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers