Kyocera Corporation Tantalum Capacitors TPSE107K016R0100V

Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE107K016R0100VDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE107K016R0100VDKR-ND
Tantalum Capacitors 478-TPSE107K016R0100VDKR-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm @ 100kHz

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TPSE107K016R0100VTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE107K016R0100VTR-ND
Tantalum Capacitors 478-TPSE107K016R0100VTR-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm @ 100kHz

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TPSE107K016R0100VCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE107K016R0100VCT-ND
Tantalum Capacitors 478-TPSE107K016R0100VCT-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm @ 100kHz

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1101120-TPSE107K016R0100V - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1101120-TPSE107K016R0100V
Capacitors - Tantalum Capacitors 1101120-TPSE107K016R0100V
Win Source Part Number: 1101120-TPSE107K016R 0100V Category: Capacitors>Tantalum Capacitors Series: TPS Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.169" (4.30mm) Standard Package: 400 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 125°C Manufacturer Size Code: E Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): T491X107K020AT; 293D107X9020E2TE3; T495X107K020ATE150; 593D107X9020E2TE3; T494X107K020AT; TPSD107K020R0150; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-TPSE107K016R0100 VCT,478-TPSE107K016R 0100VTR,478-TPSE107K 016R0100VDKR,TPSE107 K016R0100V-ND

Win Source Part Number: 1101120-TPSE107K016R0100V
Category: Capacitors>Tantalum Capacitors
Series: TPS
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.169" (4.30mm)
Standard Package: 400
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 125°C
Manufacturer Size Code: E
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Alternative Parts (Cross-Reference): T491X107K020AT; 293D107X9020E2TE3; T495X107K020ATE150; 593D107X9020E2TE3; T494X107K020AT; TPSD107K020R0150;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-TPSE107K016R0100VCT,478-TPSE107K016R0100VTR,478-TPSE107K016R0100VDKR,TPSE107K016R0100V-ND

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 16V 0.1 Ohm Capacitor
59-TPSE107K016R0100V
SMD 100uF 16V 0.1 Ohm Capacitor 59-TPSE107K016R0100V
Cap Tant Solid 100uF 16V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE107K016R0100V from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE107K016R0100V can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 16V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE107K016R0100V from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE107K016R0100V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSE107K016R0100V - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE107K016R0100V
Tantalum Capacitors TPSE107K016R0100V
CAP TANT 100UF 10% 16V 2917

CAP TANT 100UF 10% 16V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TPSE107K016R0100V - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSE107K016R0100V
Tantalum Capacitors TPSE107K016R0100V
CAP TANT 100UF 10% 16V 2917

CAP TANT 100UF 10% 16V 2917

Supplier's Site Datasheet
Tps Tant Rohs Compliant Kyocera Avx - 78M3490 - Newark, An Avnet Company
Chicago, IL, United States
Tps Tant Rohs Compliant Kyocera Avx
78M3490
Tps Tant Rohs Compliant Kyocera Avx 78M3490
TPS TANT ROHS COMPLIANT: YES

TPS TANT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSE107K016R0100VDKR-ND 478-TPSE107K016R0100VTR-ND 1101120-TPSE107K016R0100V 59-TPSE107K016R0100V TPSE107K016R0100V TPSE107K016R0100V 78M3490
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 100uF 16V 0.1 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tps Tant Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-0402B473K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C184U063DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details