AVX Corporation Tantalum Capacitors TPSE107K016A0055

Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 55mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 55mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE107K016A0055TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE107K016A0055TR-ND
Tantalum Capacitors 478-TPSE107K016A0055TR-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 55mOhm @ 100kHz

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 55mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSE107K016A0055 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE107K016A0055
Tantalum Capacitors TPSE107K016A0055
CAP TANT 100UF 10% 16V 2917

CAP TANT 100UF 10% 16V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE107K016A0055 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE107K016A0055
Capacitors - Tantalum Capacitors TPSE107K016A0055
CAP TANT 100UF 10% 16V 2917

CAP TANT 100UF 10% 16V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSE107K016A0055TR-ND TPSE107K016A0055 TPSE107K016A0055
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details