Kyocera Corporation Tantalum Capacitors TPSE106M050R0500

Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9222-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9222-6-ND
Tantalum Capacitors 478-9222-6-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9222-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9222-2-ND
Tantalum Capacitors 478-9222-2-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9222-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9222-1-ND
Tantalum Capacitors 478-9222-1-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE106M050R0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE106M050R0500
Capacitors - Tantalum Capacitors TPSE106M050R0500
CAP TANT 10UF 20% 50V 2917

CAP TANT 10UF 20% 50V 2917

Supplier's Site
Tantalum Capacitor, 10Uf, 50V, 0.5 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 67H4211 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 50V, 0.5 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
67H4211
Tantalum Capacitor, 10Uf, 50V, 0.5 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 67H4211
TANTALUM CAPACITOR, 10UF, 50V, 0.5 OHM, 0.2, 2917, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 50V, 0.5 OHM, 0.2, 2917, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSE106M050R0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE106M050R0500
Tantalum Capacitors TPSE106M050R0500
CAP TANT 10UF 20% 50V 2917

CAP TANT 10UF 20% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9222-6-ND 478-9222-2-ND TPSE106M050R0500 67H4211 TPSE106M050R0500
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 10Uf, 50V, 0.5 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details