AVX Corporation Tantalum Capacitors TPSE106K050S0400

Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 400mOhm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 400mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE106K050S0400TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE106K050S0400TR-ND
Tantalum Capacitors 478-TPSE106K050S0400TR-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 400mOhm @ 100kHz

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 400mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE106K050S0400 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE106K050S0400
Capacitors - Tantalum Capacitors TPSE106K050S0400
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site
Tantalum Capacitors - TPSE106K050S0400 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE106K050S0400
Tantalum Capacitors TPSE106K050S0400
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSE106K050S0400TR-ND TPSE106K050S0400 TPSE106K050S0400
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details