Kyocera Corporation Tantalum Capacitors TPSE106K050R0400

Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 400mOhm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3361-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3361-6-ND
Tantalum Capacitors 478-3361-6-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 400mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3361-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3361-2-ND
Tantalum Capacitors 478-3361-2-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 400mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3361-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3361-1-ND
Tantalum Capacitors 478-3361-1-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 400mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSE106K050R0400 - 901039-TPSE106K050R0400 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE106K050R0400
901039-TPSE106K050R0400
Tantalum Capacitors - TPSE106K050R0400 901039-TPSE106K050R0400
Manufacturer: AVX Corporation Win Source Part Number: 901039-TPSE106K050R0 400 Series: TPS Operating Temperature Range: -55°C ~ 125°C Features: 10 µF Molded Tantalum Capacitors 50 V 2917 (7343 Metric) 400mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-3361-2, 478-3361-6, 478-3361-1

Manufacturer: AVX Corporation
Win Source Part Number: 901039-TPSE106K050R0400
Series: TPS
Operating Temperature Range: -55°C ~ 125°C
Features: 10 µF Molded Tantalum Capacitors 50 V 2917 (7343 Metric) 400mOhm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-3361-2, 478-3361-6, 478-3361-1

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 50V 0.4 Ohm Capacitor
59-TPSE106K050R0400
SMD 10uF 50V 0.4 Ohm Capacitor 59-TPSE106K050R0400
Cap Tant Solid 10uF 50V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.4 Ohm 125°C T/R Product overview: TPSE106K050R0400 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE106K050R0400 can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 50V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.4 Ohm 125°C T/R Product overview: TPSE106K050R0400 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE106K050R0400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE106K050R0400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE106K050R0400
Capacitors - Tantalum Capacitors TPSE106K050R0400
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site
Tantalum Capacitors - TPSE106K050R0400 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE106K050R0400
Tantalum Capacitors TPSE106K050R0400
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TPSE106K050R0400 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSE106K050R0400
Tantalum Capacitors TPSE106K050R0400
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 50V, 0.4 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 91C4637 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 50V, 0.4 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
91C4637
Tantalum Capacitor, 10Uf, 50V, 0.4 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 91C4637
TANTALUM CAPACITOR, 10UF, 50V, 0.4 OHM, 0.1, 2917, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 50V, 0.4 OHM, 0.1, 2917, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf, 50V, 0.4 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 75M2975 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 50V, 0.4 Ohm, 0.1, 2917; Capacitance Kyocera Avx
75M2975
Tantalum Capacitor, 10Uf, 50V, 0.4 Ohm, 0.1, 2917; Capacitance Kyocera Avx 75M2975
TANTALUM CAPACITOR, 10UF, 50V, 0.4 OHM, 0.1, 2917; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 50V, 0.4 OHM, 0.1, 2917; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3361-6-ND 478-3361-2-ND 901039-TPSE106K050R0400 59-TPSE106K050R0400 TPSE106K050R0400 TPSE106K050R0400 TPSE106K050R0400 91C4637 75M2975
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSE106K050R0400 SMD 10uF 50V 0.4 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf, 50V, 0.4 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitor, 10Uf, 50V, 0.4 Ohm, 0.1, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 338-2686-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - 1763-1146-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details