AVX Corporation Tantalum Capacitors TPSE106K050H0500

Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE106K050H0500TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE106K050H0500TR-ND
Tantalum Capacitors 478-TPSE106K050H0500TR-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm @ 100kHz

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSE106K050H0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE106K050H0500
Tantalum Capacitors TPSE106K050H0500
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site Datasheet
Capacitor,10Uf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 54J9059 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10Uf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
54J9059
Capacitor,10Uf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 54J9059
Capacitor,10uF,50VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,10uF,50VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSE106K050H0500TR-ND TPSE106K050H0500 54J9059
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,10Uf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Film Paper Film Capacitors - 106K050CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1701274 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details