AVX Corporation SMD 10uF 35V 0.2 Ohm Capacitor TPSE106K035R0200

Description
Cap Tant Solid 10uF 35V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.2 Ohm 125°C T/R Product overview: TPSE106K035R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE106K035R0200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 10uF 35V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.2 Ohm 125°C T/R Product overview: TPSE106K035R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE106K035R0200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 35V 0.2 Ohm Capacitor
59-TPSE106K035R0200
SMD 10uF 35V 0.2 Ohm Capacitor 59-TPSE106K035R0200
Cap Tant Solid 10uF 35V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.2 Ohm 125°C T/R Product overview: TPSE106K035R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE106K035R0200 can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 35V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.2 Ohm 125°C T/R Product overview: TPSE106K035R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE106K035R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-5755-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5755-1-ND
Tantalum Capacitors 478-5755-1-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-5755-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5755-2-ND
Tantalum Capacitors 478-5755-2-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-5755-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5755-6-ND
Tantalum Capacitors 478-5755-6-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 4648678 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
4648678
Tantalum Capacitors 4648678
TPS SMT tant capacitor,Case E,35V,10uF

TPS SMT tant capacitor,Case E,35V,10uF

Supplier's Site
Tantalum Capacitors - 4648678P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
4648678P
Tantalum Capacitors 4648678P
TPS SMT tant capacitor,Case E,35V,10uF

TPS SMT tant capacitor,Case E,35V,10uF

Supplier's Site
Capacitors - Tantalum Capacitors - TPSE106K035R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE106K035R0200
Capacitors - Tantalum Capacitors TPSE106K035R0200
CAP TANT 10UF 10% 35V 2917

CAP TANT 10UF 10% 35V 2917

Supplier's Site
Tantalum Capacitors - TPSE106K035R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE106K035R0200
Tantalum Capacitors TPSE106K035R0200
CAP TANT 10UF 10% 35V 2917

CAP TANT 10UF 10% 35V 2917

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tps Series, 10 F, 10%, 35 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx - 88H3789 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 10 F, 10%, 35 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx
88H3789
Surface Mount Tantalum Capacitor, Tps Series, 10 F, 10%, 35 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx 88H3789
Surface Mount Tantalum Capacitor, TPS Series, 10 F, 10%, 35 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 10 F, 10%, 35 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Supplier's Site Datasheet
10uF 35V -55℃~+125℃ 200mΩ@100kHz ±10% CASE-E_7343 Tantalum Capacitors ROHS - 17928-TPSE106K035R0200 - Utmel Electronic Limited
Hong Kong, China
10uF 35V -55℃~+125℃ 200mΩ@100kHz ±10% CASE-E_7343 Tantalum Capacitors ROHS
17928-TPSE106K035R0200
10uF 35V -55℃~+125℃ 200mΩ@100kHz ±10% CASE-E_7343 Tantalum Capacitors ROHS 17928-TPSE106K035R0200
10uF 35V -55℃~+125℃ 200mΩ@100kHz ±10% CASE-E_7343 Tantalum Capacitors ROHS

10uF 35V -55℃~+125℃ 200mΩ@100kHz ±10% CASE-E_7343 Tantalum Capacitors ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSE106K035R0200 478-5755-1-ND 478-5755-6-ND 4648678 4648678P TPSE106K035R0200 TPSE106K035R0200 88H3789 17928-TPSE106K035R0200
Product Name SMD 10uF 35V 0.2 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tps Series, 10 F, 10%, 35 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx 10uF 35V -55℃~+125℃ 200mΩ@100kHz ±10% CASE-E_7343 Tantalum Capacitors ROHS
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDC476K035WSG-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details