Kyocera Corporation Tantalum Capacitors TPSE106K035R0150V

Description
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12571-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12571-2-ND
Tantalum Capacitors 478-12571-2-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 150mOhm @ 100kHz

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-12571-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12571-6-ND
Tantalum Capacitors 478-12571-6-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 150mOhm @ 100kHz

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-12571-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12571-1-ND
Tantalum Capacitors 478-12571-1-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 150mOhm @ 100kHz

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Cap, 10Uf, 35V, Tant, Case E; Capacitance Kyocera Avx - 99AC9776 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 35V, Tant, Case E; Capacitance Kyocera Avx
99AC9776
Cap, 10Uf, 35V, Tant, Case E; Capacitance Kyocera Avx 99AC9776
CAP, 10UF, 35V, TANT, CASE E; Capacitance:10µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 10UF, 35V, TANT, CASE E; Capacitance:10µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE106K035R0150V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE106K035R0150V
Capacitors - Tantalum Capacitors TPSE106K035R0150V
CAP TANT 10UF 10% 35V 2917

CAP TANT 10UF 10% 35V 2917

Supplier's Site
Tantalum Capacitors - TPSE106K035R0150V - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE106K035R0150V
Tantalum Capacitors TPSE106K035R0150V
CAP TANT 10UF 10% 35V 2917

CAP TANT 10UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-12571-2-ND 478-12571-6-ND 99AC9776 TPSE106K035R0150V TPSE106K035R0150V
Product Name Tantalum Capacitors Tantalum Capacitors Cap, 10Uf, 35V, Tant, Case E; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Polymer - 157XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details