Kyocera Corporation Tantalum Capacitors - TPSD687M004R0045 TPSD687M004R0045

Description
Manufacturer: AVX Corporation Win Source Part Number: 901037-TPSD687M004R0 045 Series: TPS Operating Temperature Range: -55°C ~ 125°C Features: 680 µF Molded Tantalum Capacitors 4 V 2917 (7343 Metric) 45mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 901037-TPSD687M004R0 045 Series: TPS Operating Temperature Range: -55°C ~ 125°C Features: 680 µF Molded Tantalum Capacitors 4 V 2917 (7343 Metric) 45mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD687M004R0045 - 901037-TPSD687M004R0045 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD687M004R0045
901037-TPSD687M004R0045
Tantalum Capacitors - TPSD687M004R0045 901037-TPSD687M004R0045
Manufacturer: AVX Corporation Win Source Part Number: 901037-TPSD687M004R0 045 Series: TPS Operating Temperature Range: -55°C ~ 125°C Features: 680 µF Molded Tantalum Capacitors 4 V 2917 (7343 Metric) 45mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050

Manufacturer: AVX Corporation
Win Source Part Number: 901037-TPSD687M004R0045
Series: TPS
Operating Temperature Range: -55°C ~ 125°C
Features: 680 µF Molded Tantalum Capacitors 4 V 2917 (7343 Metric) 45mOhm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050

Buy Now Datasheet
Singapore, Singapore
SMD 680uF 4V 0.045 Ohm Capacitor
59-TPSD687M004R0045
SMD 680uF 4V 0.045 Ohm Capacitor 59-TPSD687M004R0045
Cap Tant Solid 680uF 4V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.045 Ohm 125°C T/R Product overview: TPSD687M004R0045 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680uF, 4V, 0.045 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680uF, 4V, 0.045 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD687M004R0045 can be used for catalog matching and distributor lookup.

Cap Tant Solid 680uF 4V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.045 Ohm 125°C T/R Product overview: TPSD687M004R0045 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680uF, 4V, 0.045 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680uF, 4V, 0.045 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD687M004R0045 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSD687M004R0045-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD687M004R0045-ND
Tantalum Capacitors TPSD687M004R0045-ND
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm

680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Capacitor Tant, 680Uf, 4V, 0.045 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J9054 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 680Uf, 4V, 0.045 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J9054
Capacitor Tant, 680Uf, 4V, 0.045 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J9054
CAPACITOR TANT, 680UF, 4V, 0.045 OHM, 0.2, 2917; Capacitance:680µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 680UF, 4V, 0.045 OHM, 0.2, 2917; Capacitance:680µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD687M004R0045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD687M004R0045
Capacitors - Tantalum Capacitors TPSD687M004R0045
CAP TANT 680UF 20% 4V 2917

CAP TANT 680UF 20% 4V 2917

Supplier's Site
Tantalum Capacitors - TPSD687M004R0045 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD687M004R0045
Tantalum Capacitors TPSD687M004R0045
CAP TANT 680UF 20% 4V 2917

CAP TANT 680UF 20% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 901037-TPSD687M004R0045 59-TPSD687M004R0045 TPSD687M004R0045-ND 54J9054 TPSD687M004R0045 TPSD687M004R0045
Product Name Tantalum Capacitors - TPSD687M004R0045 SMD 680uF 4V 0.045 Ohm Capacitor Tantalum Capacitors Capacitor Tant, 680Uf, 4V, 0.045 Ohm, 0.2, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 2917 (7343 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 227SVH016MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers