680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm
CAPACITOR TANT, 680UF, 4V, 0.1 OHM, 0.1, 2917; Capacitance:680µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes
CAP TANT 680UF 10% 4V 2917
CAP TANT 680UF 10% 4V 2917
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-2386-2-ND | 54J9053 | TPSD687K004R0100 | TPSD687K004R0100 |
| Product Name | Tantalum Capacitors | Capacitor Tant, 680Uf, 4V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF |