Kyocera Corporation Tantalum Capacitors TPSD686M020R0200

Description
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9218-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9218-1-ND
Tantalum Capacitors 478-9218-1-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9218-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9218-6-ND
Tantalum Capacitors 478-9218-6-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9218-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9218-2-ND
Tantalum Capacitors 478-9218-2-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Capacitor Tant, 68Uf, 20V, 0.2 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 09J4109 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 20V, 0.2 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
09J4109
Capacitor Tant, 68Uf, 20V, 0.2 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 09J4109
CAPACITOR TANT, 68UF, 20V, 0.2 OHM, 0.2, 2917, FULL REEL; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 20V, 0.2 OHM, 0.2, 2917, FULL REEL; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSD686M020R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD686M020R0200
Tantalum Capacitors TPSD686M020R0200
CAP TANT 68UF 20% 20V 2917

CAP TANT 68UF 20% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD686M020R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD686M020R0200
Capacitors - Tantalum Capacitors TPSD686M020R0200
CAP TANT 68UF 20% 20V 2917

CAP TANT 68UF 20% 20V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9218-1-ND 478-9218-6-ND 09J4109 TPSD686M020R0200 TPSD686M020R0200
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 68Uf, 20V, 0.2 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details