Kyocera Corporation Tantalum Capacitors - TPSD686M020R0070 TPSD686M020R0070

Description
Manufacturer: AVX Corporation Win Source Part Number: 1113767-TPSD686M020R 0070 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 20V Height - Seated (Max): 0.122" (3.10mm) Mounting: SMD (SMT) Capacitance: 68μF Tolerance: ±20% Manufacturer Size Code: D ESR: 70 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1113767-TPSD686M020R 0070 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 20V Height - Seated (Max): 0.122" (3.10mm) Mounting: SMD (SMT) Capacitance: 68μF Tolerance: ±20% Manufacturer Size Code: D ESR: 70 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD686M020R0070 - 1113767-TPSD686M020R0070 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD686M020R0070
1113767-TPSD686M020R0070
Tantalum Capacitors - TPSD686M020R0070 1113767-TPSD686M020R0070
Manufacturer: AVX Corporation Win Source Part Number: 1113767-TPSD686M020R 0070 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 20V Height - Seated (Max): 0.122" (3.10mm) Mounting: SMD (SMT) Capacitance: 68μF Tolerance: ±20% Manufacturer Size Code: D ESR: 70 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1113767-TPSD686M020R0070
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 20V
Height - Seated (Max): 0.122" (3.10mm)
Mounting: SMD (SMT)
Capacitance: 68μF
Tolerance: ±20%
Manufacturer Size Code: D
ESR: 70 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 478-9216-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9216-6-ND
Tantalum Capacitors 478-9216-6-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 70mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 70mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9216-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9216-2-ND
Tantalum Capacitors 478-9216-2-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 70mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 70mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9216-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9216-1-ND
Tantalum Capacitors 478-9216-1-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 70mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 70mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 20V 0.07 Ohm Capacitor
59-TPSD686M020R0070
SMD 68uF 20V 0.07 Ohm Capacitor 59-TPSD686M020R0070
Cap Tant Solid 68uF 20V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.07 Ohm 125°C T/R Product overview: TPSD686M020R0070 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 20V, 0.07 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 20V, 0.07 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD686M020R0070 can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 20V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.07 Ohm 125°C T/R Product overview: TPSD686M020R0070 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 20V, 0.07 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 20V, 0.07 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD686M020R0070 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Tant, 68Uf, 20V, 0.07 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 22K2778 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 20V, 0.07 Ohm, 0.2, 2917; Capacitance Kyocera Avx
22K2778
Capacitor Tant, 68Uf, 20V, 0.07 Ohm, 0.2, 2917; Capacitance Kyocera Avx 22K2778
CAPACITOR TANT, 68UF, 20V, 0.07 OHM, 0.2, 2917; Capacitance:68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.07ohm RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 20V, 0.07 OHM, 0.2, 2917; Capacitance:68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.07ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSD686M020R0070 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD686M020R0070
Tantalum Capacitors TPSD686M020R0070
CAP TANT 68UF 20% 20V 2917

CAP TANT 68UF 20% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD686M020R0070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD686M020R0070
Capacitors - Tantalum Capacitors TPSD686M020R0070
CAP TANT 68UF 20% 20V 2917

CAP TANT 68UF 20% 20V 2917

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1113767-TPSD686M020R0070 478-9216-6-ND 478-9216-2-ND 59-TPSD686M020R0070 22K2778 TPSD686M020R0070 TPSD686M020R0070
Product Name Tantalum Capacitors - TPSD686M020R0070 Tantalum Capacitors Tantalum Capacitors SMD 68uF 20V 0.07 Ohm Capacitor Capacitor Tant, 68Uf, 20V, 0.07 Ohm, 0.2, 2917; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M100K202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701119 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details