Cap Tant Solid 68uF 10V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.15 Ohm 125°C T/R Product overview: TPSD686M010R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD686M010R0150 can be used for catalog matching and distributor lookup.
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm
CAP TANT 68UF 20% 10V 2917
CAPACITOR TANT, 68UF, 10V, 0.15 OHM, 0.2, 2917; Capacitance:68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.15ohm RoHS Compliant: Yes
CAP TANT 68UF 20% 10V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TPSD686M010R0150 | 478-9214-2-ND | TPSD686M010R0150 | 54J9046 | TPSD686M010R0150 |
| Product Name | SMD 68uF 10V 0.15 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 68Uf, 10V, 0.15 Ohm, 0.2, 2917; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | ||
| RoHS Compliant | Yes | Yes | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 10 volts | 10 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |