AVX Corporation Tantalum Capacitors TPSD686K016H0150

Description
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD686K016H0150TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD686K016H0150TR-ND
Tantalum Capacitors 478-TPSD686K016H0150TR-ND
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm @ 100kHz

68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSD686K016H0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD686K016H0150
Tantalum Capacitors TPSD686K016H0150
CAP TANT 68UF 10% 16V 2917

CAP TANT 68UF 10% 16V 2917

Supplier's Site Datasheet
Capacitor, Tantalum, 68Uf, 16V, 2917; Capacitance Kyocera Avx - 96Y8076 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 68Uf, 16V, 2917; Capacitance Kyocera Avx
96Y8076
Capacitor, Tantalum, 68Uf, 16V, 2917; Capacitance Kyocera Avx 96Y8076
CAPACITOR, TANTALUM, 68UF, 16V, 2917; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1A RoHS Compliant: Yes

CAPACITOR, TANTALUM, 68UF, 16V, 2917; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1A RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Tantalum, 68Uf, 16V, 2917; Capacitance Kyocera Avx - 54J9038 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 68Uf, 16V, 2917; Capacitance Kyocera Avx
54J9038
Capacitor, Tantalum, 68Uf, 16V, 2917; Capacitance Kyocera Avx 54J9038
CAPACITOR, TANTALUM, 68UF, 16V, 2917; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1A RoHS Compliant: Yes

CAPACITOR, TANTALUM, 68UF, 16V, 2917; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSD686K016H0150TR-ND TPSD686K016H0150 96Y8076
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum, 68Uf, 16V, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1620721 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details