CAP TANT 6.8UF 20% 50V 2917
CAP TANT 6.8UF 20% 50V 2917
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm
Manufacturer: AVX Corporation
Win Source Part Number: 708218-TPSD685M050R0
Series: TPS series
Packaging: Tape and Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 6.8μF
Tolerance: ±20%
Voltage - Rated: 50V
ESR (Equivalent Series Resistance): 300mOhm
Manufacturer Size Code: D
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.122" (3.10mm)
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
CAP TANT 6.8UF 20% 50V 2917
CAP TANT 6.8UF 20% 50V 2917
CAPACITOR TANT, 6.8UF, 50V, 0.3 OHM, 0.2, 2917; Capacitance:6.8µF; Voltage(DC):50V; Capacitor Case / Package:-; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:707mA; Qualification:- RoHS Compliant: Yes
| DigiKey | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSD685M050R0300CT-ND | 478-TPSD685M050R0300DKR-ND | 708218-TPSD685M050R0300 | TPSD685M050R0300 | TPSD685M050R0300 | 51M0883 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors - TPSD685M050R0300 | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 6.8Uf, 50V, 0.3 Ohm, 0.2, 2917; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |