AVX Corporation Tantalum Capacitors TPSD685K050Y0500

Description
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD685K050Y0500TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD685K050Y0500TR-ND
Tantalum Capacitors 478-TPSD685K050Y0500TR-ND
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm @ 100kHz

6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSD685K050Y0500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD685K050Y0500
Capacitors - Tantalum Capacitors TPSD685K050Y0500
CAP TANT 6.8UF 10% 50V 2917

CAP TANT 6.8UF 10% 50V 2917

Supplier's Site
Tantalum Capacitors - TPSD685K050Y0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD685K050Y0500
Tantalum Capacitors TPSD685K050Y0500
CAP TANT 6.8UF 10% 50V 2917

CAP TANT 6.8UF 10% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSD685K050Y0500TR-ND TPSD685K050Y0500 TPSD685K050Y0500
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 205K100CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers