Kyocera Corporation Tantalum Capacitors TPSD685K050R0500

Description
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-2423-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2423-6-ND
Tantalum Capacitors 478-2423-6-ND
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm

6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-2423-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2423-2-ND
Tantalum Capacitors 478-2423-2-ND
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm

6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-2423-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2423-1-ND
Tantalum Capacitors 478-2423-1-ND
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm

6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitor, 6.8Uf, 50V, 0.5 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 01J1482 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 50V, 0.5 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
01J1482
Tantalum Capacitor, 6.8Uf, 50V, 0.5 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 01J1482
TANTALUM CAPACITOR, 6.8UF, 50V, 0.5 OHM, 0.1, 2917, FULL REEL; Capacitance:6.8µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF, 50V, 0.5 OHM, 0.1, 2917, FULL REEL; Capacitance:6.8µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSD685K050R0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD685K050R0500
Capacitors - Tantalum Capacitors TPSD685K050R0500
CAP TANT 6.8UF 10% 50V 2917

CAP TANT 6.8UF 10% 50V 2917

Supplier's Site
Tantalum Capacitors - TPSD685K050R0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD685K050R0500
Tantalum Capacitors TPSD685K050R0500
CAP TANT 6.8UF 10% 50V 2917

CAP TANT 6.8UF 10% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2423-6-ND 478-2423-2-ND 01J1482 TPSD685K050R0500 TPSD685K050R0500
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 6.8Uf, 50V, 0.5 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M080J202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
Aluminium Capacitors - 1701143 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details