Kyocera Corporation Tantalum Capacitors TPSD685K035R0150

Description
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD685K035R0150-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD685K035R0150-ND
Tantalum Capacitors TPSD685K035R0150-ND
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 150mOhm

6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSD685K035R0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD685K035R0150
Capacitors - Tantalum Capacitors TPSD685K035R0150
CAP TANT 6.8UF 10% 35V 2917

CAP TANT 6.8UF 10% 35V 2917

Supplier's Site
Tantalum Capacitors - TPSD685K035R0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD685K035R0150
Tantalum Capacitors TPSD685K035R0150
CAP TANT 6.8UF 10% 35V 2917

CAP TANT 6.8UF 10% 35V 2917

Supplier's Site Datasheet
Capacitor Tant, 6.8Uf, 35V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 54J9023 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 35V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx
54J9023
Capacitor Tant, 6.8Uf, 35V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx 54J9023
CAPACITOR TANT, 6.8UF, 35V, 0.15 OHM, 0.1, 2917; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1A RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 35V, 0.15 OHM, 0.1, 2917; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSD685K035R0150-ND TPSD685K035R0150 TPSD685K035R0150 54J9023
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 6.8Uf, 35V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 113386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details