Kyocera Corporation Tantalum Capacitors TPSD477M006R0200

Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1791-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1791-1-ND
Tantalum Capacitors 478-1791-1-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 200mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1791-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1791-6-ND
Tantalum Capacitors 478-1791-6-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 200mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1791-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1791-2-ND
Tantalum Capacitors 478-1791-2-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 200mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD477M006R0200 - 708215-TPSD477M006R0200 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD477M006R0200
708215-TPSD477M006R0200
Tantalum Capacitors - TPSD477M006R0200 708215-TPSD477M006R0200
Manufacturer: AVX Corporation Win Source Part Number: 708215-TPSD477M006R0 200 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 470μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 200mOhm Manufacturer Size Code: D Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708215-TPSD477M006R0200
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 470μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 200mOhm
Manufacturer Size Code: D
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.122" (3.10mm)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now
Tantalum Capacitors - TPSD477M006R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD477M006R0200
Tantalum Capacitors TPSD477M006R0200
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 470Uf, 6.3V, 0.2 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 54J9020 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf, 6.3V, 0.2 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
54J9020
Tantalum Capacitor, 470Uf, 6.3V, 0.2 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 54J9020
TANTALUM CAPACITOR, 470UF, 6.3V, 0.2 OHM, 0.2, 2917, FULL REEL; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF, 6.3V, 0.2 OHM, 0.2, 2917, FULL REEL; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSD477M006R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD477M006R0200
Capacitors - Tantalum Capacitors TPSD477M006R0200
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1791-1-ND 478-1791-6-ND 708215-TPSD477M006R0200 TPSD477M006R0200 54J9020 TPSD477M006R0200
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSD477M006R0200 Tantalum Capacitors Tantalum Capacitor, 470Uf, 6.3V, 0.2 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers