Kyocera Corporation Tantalum Capacitors TPSD477M006R0045

Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11113-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11113-2-ND
Tantalum Capacitors 478-11113-2-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-11113-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11113-6-ND
Tantalum Capacitors 478-11113-6-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-11113-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11113-1-ND
Tantalum Capacitors 478-11113-1-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 470uF 6.3V 0.045 Ohm Capacitor
59-TPSD477M006R0045
SMD 470uF 6.3V 0.045 Ohm Capacitor 59-TPSD477M006R0045
Cap Tant Solid 470uF 6.3V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.045 Ohm 125°C T/R Product overview: TPSD477M006R0045 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.045 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.045 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD477M006R0045 can be used for catalog matching and distributor lookup.

Cap Tant Solid 470uF 6.3V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.045 Ohm 125°C T/R Product overview: TPSD477M006R0045 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.045 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.045 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD477M006R0045 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSD477M006R0045 - 798312-TPSD477M006R0045 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD477M006R0045
798312-TPSD477M006R0045
Tantalum Capacitors - TPSD477M006R0045 798312-TPSD477M006R0045
Manufacturer: AVX Corporation Win Source Part Number: 798312-TPSD477M006R0 045 Series: TPS Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 470μF Tolerance: ±20% ESR (Equivalent Series Resistance): 45 mOhm Manufacturer Size Code: D Family Name: TPS Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): TPSD477M006U0045V; T495X477M006AHE03072 80; 593D477X06R3D2WE3; 593D477X06R3D2TE3; Introduction Date: December 31, 2002 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 798312-TPSD477M006R0045
Series: TPS
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 470μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 45 mOhm
Manufacturer Size Code: D
Family Name: TPS
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 6.3V
Alternative Parts (Cross-Reference): TPSD477M006U0045V; T495X477M006AHE0307280; 593D477X06R3D2WE3; 593D477X06R3D2TE3;
Introduction Date: December 31, 2002
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - TPSD477M006R0045 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD477M006R0045
Tantalum Capacitors TPSD477M006R0045
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD477M006R0045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD477M006R0045
Capacitors - Tantalum Capacitors TPSD477M006R0045
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site
Capacitor Tant, 470Uf 6.3V 0.045 Ohm 20%, 2917, Full Reel; Capacitance Kyocera Avx - 54J9017 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf 6.3V 0.045 Ohm 20%, 2917, Full Reel; Capacitance Kyocera Avx
54J9017
Capacitor Tant, 470Uf 6.3V 0.045 Ohm 20%, 2917, Full Reel; Capacitance Kyocera Avx 54J9017
CAPACITOR TANT, 470UF 6.3V 0.045 OHM 20%, 2917, FULL REEL; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.045ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 470UF 6.3V 0.045 OHM 20%, 2917, FULL REEL; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.045ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum, 470Uf, 6.3V, 2917; Capacitance Kyocera Avx - 96Y8073 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 470Uf, 6.3V, 2917; Capacitance Kyocera Avx
96Y8073
Capacitor, Tantalum, 470Uf, 6.3V, 2917; Capacitance Kyocera Avx 96Y8073
CAPACITOR, TANTALUM, 470UF, 6.3V, 2917; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.045ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.83A RoHS Compliant: Yes

CAPACITOR, TANTALUM, 470UF, 6.3V, 2917; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.045ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.83A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11113-2-ND 478-11113-6-ND 59-TPSD477M006R0045 798312-TPSD477M006R0045 TPSD477M006R0045 TPSD477M006R0045 54J9017
Product Name Tantalum Capacitors Tantalum Capacitors SMD 470uF 6.3V 0.045 Ohm Capacitor Tantalum Capacitors - TPSD477M006R0045 Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 470Uf 6.3V 0.045 Ohm 20%, 2917, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701068 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101751U050AA2BP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 750 microF
View Details
2 suppliers
Ceramic Capacitors - 0603J0101P00DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers