Kyocera Corporation Tantalum Capacitors TPSD477M004R0045

Description
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9208-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9208-2-ND
Tantalum Capacitors 478-9208-2-ND
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm

470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9208-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9208-1-ND
Tantalum Capacitors 478-9208-1-ND
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm

470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9208-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9208-6-ND
Tantalum Capacitors 478-9208-6-ND
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm

470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSD477M004R0045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD477M004R0045
Capacitors - Tantalum Capacitors TPSD477M004R0045
CAP TANT 470UF 20% 4V 2917

CAP TANT 470UF 20% 4V 2917

Supplier's Site
Capacitor Tant, 470Uf, 4V, 0.045 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J9015 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf, 4V, 0.045 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J9015
Capacitor Tant, 470Uf, 4V, 0.045 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J9015
CAPACITOR TANT, 470UF, 4V, 0.045 OHM, 0.2, 2917; Capacitance:470µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 470UF, 4V, 0.045 OHM, 0.2, 2917; Capacitance:470µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSD477M004R0045 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD477M004R0045
Tantalum Capacitors TPSD477M004R0045
CAP TANT 470UF 20% 4V 2917

CAP TANT 470UF 20% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9208-2-ND 478-9208-6-ND TPSD477M004R0045 54J9015 TPSD477M004R0045
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 470Uf, 4V, 0.045 Ohm, 0.2, 2917; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 226AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701275 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details