Kyocera Corporation SMD 470uF 6.3V 0.1 Ohm Capacitor TPSD477K006R0100

Description
Cap Tant Solid 470uF 6.3V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.1 Ohm 125°C T/R Product overview: TPSD477K006R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD477K006R0100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 470uF 6.3V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.1 Ohm 125°C T/R Product overview: TPSD477K006R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD477K006R0100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470uF 6.3V 0.1 Ohm Capacitor
59-TPSD477K006R0100
SMD 470uF 6.3V 0.1 Ohm Capacitor 59-TPSD477K006R0100
Cap Tant Solid 470uF 6.3V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.1 Ohm 125°C T/R Product overview: TPSD477K006R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD477K006R0100 can be used for catalog matching and distributor lookup.

Cap Tant Solid 470uF 6.3V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.1 Ohm 125°C T/R Product overview: TPSD477K006R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD477K006R0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-3315-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3315-2-ND
Tantalum Capacitors 478-3315-2-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3315-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3315-6-ND
Tantalum Capacitors 478-3315-6-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3315-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3315-1-ND
Tantalum Capacitors 478-3315-1-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD477K006R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD477K006R0100
Tantalum Capacitors TPSD477K006R0100
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site Datasheet
470uF 6.3V -55℃~+125℃ 100mΩ@100kHz ±10% CASE-D_7343 Tantalum Capacitors ROHS - 17928-TPSD477K006R0100 - Utmel Electronic Limited
Hong Kong, China
470uF 6.3V -55℃~+125℃ 100mΩ@100kHz ±10% CASE-D_7343 Tantalum Capacitors ROHS
17928-TPSD477K006R0100
470uF 6.3V -55℃~+125℃ 100mΩ@100kHz ±10% CASE-D_7343 Tantalum Capacitors ROHS 17928-TPSD477K006R0100
470uF 6.3V -55℃~+125℃ 100mΩ@100kHz ±10% CASE-D_7343 Tantalum Capacitors ROHS

470uF 6.3V -55℃~+125℃ 100mΩ@100kHz ±10% CASE-D_7343 Tantalum Capacitors ROHS

Supplier's Site
Tantalum Capacitors - TPSD477K006R0100 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSD477K006R0100
Tantalum Capacitors TPSD477K006R0100
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD477K006R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD477K006R0100
Capacitors - Tantalum Capacitors TPSD477K006R0100
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site
Tantalum Capacitor, 47Uf, 6.3V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 10R5888 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 6.3V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx
10R5888
Tantalum Capacitor, 47Uf, 6.3V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx 10R5888
TANTALUM CAPACITOR, 47UF, 6.3V, 0.1 OHM, 0.1, 2917; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 6.3V, 0.1 OHM, 0.1, 2917; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 47Uf, 6.3V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 54J9012 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 6.3V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx
54J9012
Capacitor Tant, 47Uf, 6.3V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx 54J9012
CAPACITOR TANT, 47UF, 6.3V, 0.1 OHM, 0.1, 2917; Capacitance:47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 6.3V, 0.1 OHM, 0.1, 2917; Capacitance:47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 470 F, 10%, 6.3 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 94W9872 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 470 F, 10%, 6.3 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
94W9872
Surface Mount Tantalum Capacitor, Tps Series, 470 F, 10%, 6.3 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 94W9872
Surface Mount Tantalum Capacitor, TPS Series, 470 F, 10%, 6.3 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 470 F, 10%, 6.3 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tps Series, 470 F, 10%, 6.3 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 93K0867 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 470 F, 10%, 6.3 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
93K0867
Surface Mount Tantalum Capacitor, Tps Series, 470 F, 10%, 6.3 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 93K0867
Surface Mount Tantalum Capacitor, TPS Series, 470 F, 10%, 6.3 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 470 F, 10%, 6.3 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSD477K006R0100 478-3315-2-ND 478-3315-6-ND TPSD477K006R0100 17928-TPSD477K006R0100 TPSD477K006R0100 TPSD477K006R0100 10R5888 54J9012 94W9872
Product Name SMD 470uF 6.3V 0.1 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors 470uF 6.3V -55℃~+125℃ 100mΩ@100kHz ±10% CASE-D_7343 Tantalum Capacitors ROHS Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 47Uf, 6.3V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx Capacitor Tant, 47Uf, 6.3V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 470 F, 10%, 6.3 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor; SMD
RoHS Compliant Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Film Paper Film Capacitors - 104HC1102K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers