AVX Corporation SMD 470uF 6.3V 0.06 Ohm Capacitor TPSD477K006R0060

Description
Cap Tant Solid 470uF 6.3V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.06 Ohm 125°C T/R Product overview: TPSD477K006R0060 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.06 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.06 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD477K006R0060 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 470uF 6.3V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.06 Ohm 125°C T/R Product overview: TPSD477K006R0060 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.06 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.06 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD477K006R0060 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470uF 6.3V 0.06 Ohm Capacitor
59-TPSD477K006R0060
SMD 470uF 6.3V 0.06 Ohm Capacitor 59-TPSD477K006R0060
Cap Tant Solid 470uF 6.3V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.06 Ohm 125°C T/R Product overview: TPSD477K006R0060 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.06 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.06 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD477K006R0060 can be used for catalog matching and distributor lookup.

Cap Tant Solid 470uF 6.3V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.06 Ohm 125°C T/R Product overview: TPSD477K006R0060 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.06 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.06 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD477K006R0060 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 1354378 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1354378
Tantalum Capacitors 1354378
Tantalum Capacitor 2917 470uF 6.3Vdc 10%

Tantalum Capacitor 2917 470uF 6.3Vdc 10%

Supplier's Site
Tantalum Capacitors - 1359926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1359926
Tantalum Capacitors 1359926
Tantalum Capacitor 2917 470uF 6.3Vdc 10%

Tantalum Capacitor 2917 470uF 6.3Vdc 10%

Supplier's Site
Tantalum Capacitors - TPSD477K006R0060 - 798310-TPSD477K006R0060 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD477K006R0060
798310-TPSD477K006R0060
Tantalum Capacitors - TPSD477K006R0060 798310-TPSD477K006R0060
Manufacturer: AVX Corporation Win Source Part Number: 798310-TPSD477K006R0 060 Series: TPS Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 470μF Tolerance: ±10% ESR (Equivalent Series Resistance): 60 mOhm Manufacturer Size Code: D Family Name: TPS Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): TPSD477K006U0060V; TPSD477K006T0060V| LSR470/6HK18|LSR470/ 6HK30; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 798310-TPSD477K006R0060
Series: TPS
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 470μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 60 mOhm
Manufacturer Size Code: D
Family Name: TPS
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 6.3V
Alternative Parts (Cross-Reference): TPSD477K006U0060V; TPSD477K006T0060V| LSR470/6HK18|LSR470/6HK30;
Introduction Date: May 05, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 478-11421-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11421-2-ND
Tantalum Capacitors 478-11421-2-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-11421-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11421-1-ND
Tantalum Capacitors 478-11421-1-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-11421-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11421-6-ND
Tantalum Capacitors 478-11421-6-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD477K006R0060 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD477K006R0060
Tantalum Capacitors TPSD477K006R0060
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD477K006R0060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD477K006R0060
Capacitors - Tantalum Capacitors TPSD477K006R0060
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site
Tantalum Capacitors - TPSD477K006R0060 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSD477K006R0060
Tantalum Capacitors TPSD477K006R0060
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site Datasheet
Capacitor Tant, 470Uf 6.3V, 0.06 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 54J9011 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf 6.3V, 0.06 Ohm, 0.1, 2917; Capacitance Kyocera Avx
54J9011
Capacitor Tant, 470Uf 6.3V, 0.06 Ohm, 0.1, 2917; Capacitance Kyocera Avx 54J9011
CAPACITOR TANT, 470UF 6.3V, 0.06 OHM, 0.1, 2917; Capacitance:470µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 470UF 6.3V, 0.06 OHM, 0.1, 2917; Capacitance:470µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tps Series, 470 F, 10%, 6.3 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 15P3665 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 470 F, 10%, 6.3 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
15P3665
Surface Mount Tantalum Capacitor, Tps Series, 470 F, 10%, 6.3 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 15P3665
Surface Mount Tantalum Capacitor, TPS Series, 470 F, 10%, 6.3 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 470 F, 10%, 6.3 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSD477K006R0060 1354378 798310-TPSD477K006R0060 478-11421-2-ND 478-11421-6-ND TPSD477K006R0060 TPSD477K006R0060 TPSD477K006R0060 54J9011 15P3665
Product Name SMD 470uF 6.3V 0.06 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors - TPSD477K006R0060 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 470Uf 6.3V, 0.06 Ohm, 0.1, 2917; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 470 F, 10%, 6.3 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor; SMD
RoHS Compliant Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Packing Method Tape and Reel Tape Reel; Reel package Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 104PPB250K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers