KYOCERA AVX Components Corporation Tantalum Capacitors - TPSD476M025H0150 TPSD476M025H0150

Description
Manufacturer: AVX Corporation Win Source Part Number: 901036-TPSD476M025H0 150 Series: * Features: Tantalum Capacitors Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks HTSUS: 8532.21.0050
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 901036-TPSD476M025H0 150 Series: * Features: Tantalum Capacitors Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks HTSUS: 8532.21.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD476M025H0150 - 901036-TPSD476M025H0150 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD476M025H0150
901036-TPSD476M025H0150
Tantalum Capacitors - TPSD476M025H0150 901036-TPSD476M025H0150
Manufacturer: AVX Corporation Win Source Part Number: 901036-TPSD476M025H0 150 Series: * Features: Tantalum Capacitors Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks HTSUS: 8532.21.0050

Manufacturer: AVX Corporation
Win Source Part Number: 901036-TPSD476M025H0150
Series: *
Features: Tantalum Capacitors
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
HTSUS: 8532.21.0050

Buy Now
Tantalum Capacitors - 478-TPSD476M025H0150TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD476M025H0150TR-ND
Tantalum Capacitors 478-TPSD476M025H0150TR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 25V 0.15 Ohm Capacitor
59-TPSD476M025H0150
SMD 47uF 25V 0.15 Ohm Capacitor 59-TPSD476M025H0150
Cap Tant Solid 47uF 25V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.15 Ohm 125°C T/R Product overview: TPSD476M025H0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD476M025H0150 can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 25V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.15 Ohm 125°C T/R Product overview: TPSD476M025H0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD476M025H0150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD476M025H0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD476M025H0150
Capacitors - Tantalum Capacitors TPSD476M025H0150
CAP TANT

CAP TANT

Supplier's Site
Capacitor,47Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 65M6189 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,47Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
65M6189
Capacitor,47Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 65M6189
Capacitor,47uF,25VDC ,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,47uF,25VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSD476M025H0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD476M025H0150
Tantalum Capacitors TPSD476M025H0150
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 901036-TPSD476M025H0150 478-TPSD476M025H0150TR-ND 59-TPSD476M025H0150 TPSD476M025H0150 65M6189 TPSD476M025H0150
Product Name Tantalum Capacitors - TPSD476M025H0150 Tantalum Capacitors SMD 47uF 25V 0.15 Ohm Capacitor Capacitors - Tantalum Capacitors Capacitor,47Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum Tantalum
Packing Method Tape Reel Tape and Reel Tape Reel; Tape & Reel (TR) Tape Reel
Configuration / Form Factor Chip Capacitor
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers