KYOCERA AVX Components Corporation Tantalum Capacitors TPSD476M020S0200

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD476M020S0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD476M020S0200TR-ND
Tantalum Capacitors 478-TPSD476M020S0200TR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSD476M020S0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD476M020S0200
Capacitors - Tantalum Capacitors TPSD476M020S0200
CAP TANT

CAP TANT

Supplier's Site
Capacitor Tant, 47Uf, 20V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J9004 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 20V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J9004
Capacitor Tant, 47Uf, 20V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J9004
CAPACITOR TANT, 47UF, 20V, 0.2 OHM, 0.2, 2917; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohm RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 20V, 0.2 OHM, 0.2, 2917; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSD476M020S0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD476M020S0200
Tantalum Capacitors TPSD476M020S0200
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSD476M020S0200TR-ND TPSD476M020S0200 54J9004 TPSD476M020S0200
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 47Uf, 20V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum Tantalum
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel
Technology Single-Layer
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details