Kyocera Corporation Tantalum Capacitors TPSD476M016R0150

Description
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4119-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4119-6-ND
Tantalum Capacitors 478-4119-6-ND
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4119-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4119-1-ND
Tantalum Capacitors 478-4119-1-ND
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4119-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4119-2-ND
Tantalum Capacitors 478-4119-2-ND
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitor, 47Uf, 16V, 0.15 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 84K8372 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 16V, 0.15 Ohm, 0.2, 2917; Capacitance Kyocera Avx
84K8372
Tantalum Capacitor, 47Uf, 16V, 0.15 Ohm, 0.2, 2917; Capacitance Kyocera Avx 84K8372
TANTALUM CAPACITOR, 47UF, 16V, 0.15 OHM, 0.2, 2917; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1ARoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 16V, 0.15 OHM, 0.2, 2917; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1ARoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 47Uf, 16V, 0.15 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 94C0175 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 16V, 0.15 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
94C0175
Tantalum Capacitor, 47Uf, 16V, 0.15 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 94C0175
TANTALUM CAPACITOR, 47UF, 16V, 0.15 OHM, 0.2, 2917, FULL REEL; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 16V, 0.15 OHM, 0.2, 2917, FULL REEL; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSD476M016R0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD476M016R0150
Capacitors - Tantalum Capacitors TPSD476M016R0150
CAP TANT 47UF 20% 16V 2917

CAP TANT 47UF 20% 16V 2917

Supplier's Site
Cap Tant Solid 47uF 16V D CASE 20% - TPSD476M016R0150 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Cap Tant Solid 47uF 16V D CASE 20%
TPSD476M016R0150
Cap Tant Solid 47uF 16V D CASE 20% TPSD476M016R0150
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Tantalum Capacitors - TPSD476M016R0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD476M016R0150
Tantalum Capacitors TPSD476M016R0150
CAP TANT 47UF 20% 16V 2917

CAP TANT 47UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4119-6-ND 478-4119-1-ND 84K8372 94C0175 TPSD476M016R0150 TPSD476M016R0150 TPSD476M016R0150
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 47Uf, 16V, 0.15 Ohm, 0.2, 2917; Capacitance Kyocera Avx Tantalum Capacitor, 47Uf, 16V, 0.15 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Cap Tant Solid 47uF 16V D CASE 20% Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701313 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details