KYOCERA AVX Components Corporation Tantalum Capacitors TPSD476M016K0080

Description
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 80mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 80mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD476M016K0080TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD476M016K0080TR-ND
Tantalum Capacitors 478-TPSD476M016K0080TR-ND
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 80mOhm @ 100kHz

47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 80mOhm @ 100kHz

Buy Now Datasheet
Tps Tant / T&r Rohs Compliant Kyocera Avx - 09P0425 - Newark, An Avnet Company
Chicago, IL, United States
Tps Tant / T&r Rohs Compliant Kyocera Avx
09P0425
Tps Tant / T&r Rohs Compliant Kyocera Avx 09P0425
TPS TANT / T&R ROHS COMPLIANT: YES

TPS TANT / T&R ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TPSD476M016K0080 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD476M016K0080
Tantalum Capacitors TPSD476M016K0080
CAP TANT 47UF 20% 16V 2917

CAP TANT 47UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSD476M016K0080TR-ND 09P0425 TPSD476M016K0080
Product Name Tantalum Capacitors Tps Tant / T&r Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL106K016S1C-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701194 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details