47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 250mOhm @ 100kHz
TPS TANT / T&R ROHS COMPLIANT: YES
CAP TANT 47UF 10% 25V 2917
CAP TANT 47UF 10% 25V 2917
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSD476K025Y0250TR-ND | 56K4094 | TPSD476K025Y0250 | TPSD476K025Y0250 |
| Product Name | Tantalum Capacitors | Tps Tant / T&r Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |