47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm @ 100kHz
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm @ 100kHz
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm @ 100kHz
CAP TANT 47UF 10% 16V 2917
CAP TANT 47UF 10% 16V 2917
CAP, 47UF, 16V, TANT, CASE D; Capacitance:47µF; Voltage Rating:16V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
TANT CAP, POLYMER, AEC-Q200, 47UF, CASE D; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.23A RoHS Compliant: Yes
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-11489-1-ND | 478-11489-6-ND | TPSD476K016T0100V | TPSD476K016T0100V | 77AC3919 | 46AC8541 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Cap, 47Uf, 16V, Tant, Case D; Capacitance Kyocera Avx | Tant Cap, Polymer, Aec-Q200, 47Uf, Case D; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Applications | Automotive | Automotive | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |