Kyocera Corporation Tantalum Capacitors TPSD476K010T0100V

Description
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD476K010T0100VTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD476K010T0100VTR-ND
Tantalum Capacitors 478-TPSD476K010T0100VTR-ND
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz

47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TPSD476K010T0100VCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD476K010T0100VCT-ND
Tantalum Capacitors 478-TPSD476K010T0100VCT-ND
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz

47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TPSD476K010T0100VDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD476K010T0100VDKR-ND
Tantalum Capacitors 478-TPSD476K010T0100VDKR-ND
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz

47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSD476K010T0100V - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD476K010T0100V
Tantalum Capacitors TPSD476K010T0100V
CAP TANT 47UF 10% 10V 2917

CAP TANT 47UF 10% 10V 2917

Supplier's Site Datasheet
Tant Cap, Polymer, Aec-Q200, 47Uf, Case D; Capacitance Kyocera Avx - 46AC8538 - Newark, An Avnet Company
Chicago, IL, United States
Tant Cap, Polymer, Aec-Q200, 47Uf, Case D; Capacitance Kyocera Avx
46AC8538
Tant Cap, Polymer, Aec-Q200, 47Uf, Case D; Capacitance Kyocera Avx 46AC8538
TANT CAP, POLYMER, AEC-Q200, 47UF, CASE D; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.225A RoHS Compliant: Yes

TANT CAP, POLYMER, AEC-Q200, 47UF, CASE D; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.225A RoHS Compliant: Yes

Supplier's Site Datasheet
Tant Cap, Polymer, Aec-Q200, 47Uf, Case D; Capacitance Kyocera Avx - 46AC8539 - Newark, An Avnet Company
Chicago, IL, United States
Tant Cap, Polymer, Aec-Q200, 47Uf, Case D; Capacitance Kyocera Avx
46AC8539
Tant Cap, Polymer, Aec-Q200, 47Uf, Case D; Capacitance Kyocera Avx 46AC8539
TANT CAP, POLYMER, AEC-Q200, 47UF, CASE D; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.225A RoHS Compliant: Yes

TANT CAP, POLYMER, AEC-Q200, 47UF, CASE D; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.225A RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD476K010T0100V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD476K010T0100V
Capacitors - Tantalum Capacitors TPSD476K010T0100V
CAP TANT 47UF 10% 10V 2917

CAP TANT 47UF 10% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSD476K010T0100VTR-ND 478-TPSD476K010T0100VDKR-ND TPSD476K010T0100V 46AC8538 TPSD476K010T0100V
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tant Cap, Polymer, Aec-Q200, 47Uf, Case D; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-107SMH016ML6 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
3 suppliers
Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers