Kyocera Corporation Capacitors - Tantalum Capacitors TPSD476K010R0100

Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1331056-TPSD476K010R 0100 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 100mOhm Manufacturer Size Code: D Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-9197-1,478-9197- 2,TPSD476K010R0100-N D,478-9197-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1331056-TPSD476K010R 0100 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 100mOhm Manufacturer Size Code: D Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-9197-1,478-9197- 2,TPSD476K010R0100-N D,478-9197-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1331056-TPSD476K010R0100 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1331056-TPSD476K010R0100
Capacitors - Tantalum Capacitors 1331056-TPSD476K010R0100
Manufacturer: KYOCERA AVX Win Source Part Number: 1331056-TPSD476K010R 0100 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 100mOhm Manufacturer Size Code: D Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-9197-1,478-9197- 2,TPSD476K010R0100-N D,478-9197-6 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1331056-TPSD476K010R0100
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 47 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 100mOhm
Manufacturer Size Code: D
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-9197-1,478-9197-2,TPSD476K010R0100-ND,478-9197-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tantalum Capacitors - 478-9197-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9197-2-ND
Tantalum Capacitors 478-9197-2-ND
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9197-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9197-1-ND
Tantalum Capacitors 478-9197-1-ND
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9197-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9197-6-ND
Tantalum Capacitors 478-9197-6-ND
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 10V 0.1 Ohm Capacitor
59-TPSD476K010R0100
SMD 47uF 10V 0.1 Ohm Capacitor 59-TPSD476K010R0100
Cap Tant Solid 47uF 10V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.1 Ohm 125°C T/R Product overview: TPSD476K010R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD476K010R0100 can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 10V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.1 Ohm 125°C T/R Product overview: TPSD476K010R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD476K010R0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD476K010R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD476K010R0100
Capacitors - Tantalum Capacitors TPSD476K010R0100
CAP TANT 47UF 10% 10V 2917

CAP TANT 47UF 10% 10V 2917

Supplier's Site
Capacitor, Tantalum, 47Uf, 10V, 2917; Capacitance Kyocera Avx - 54J8983 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 47Uf, 10V, 2917; Capacitance Kyocera Avx
54J8983
Capacitor, Tantalum, 47Uf, 10V, 2917; Capacitance Kyocera Avx 54J8983
CAPACITOR, TANTALUM, 47UF, 10V, 2917; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.23A RoHS Compliant: Yes

CAPACITOR, TANTALUM, 47UF, 10V, 2917; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.23A RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 15P3658 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
15P3658
Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 15P3658
Surface Mount Tantalum Capacitor, TPS Series, 47 F, 10%, 10 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 47 F, 10%, 10 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum, 47Uf, 10V, 2917; Capacitance Kyocera Avx - 96Y8069 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 47Uf, 10V, 2917; Capacitance Kyocera Avx
96Y8069
Capacitor, Tantalum, 47Uf, 10V, 2917; Capacitance Kyocera Avx 96Y8069
CAPACITOR, TANTALUM, 47UF, 10V, 2917; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.23A RoHS Compliant: Yes

CAPACITOR, TANTALUM, 47UF, 10V, 2917; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.23A RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSD476K010R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD476K010R0100
Tantalum Capacitors TPSD476K010R0100
CAP TANT 47UF 10% 10V 2917

CAP TANT 47UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1331056-TPSD476K010R0100 478-9197-2-ND 478-9197-6-ND 59-TPSD476K010R0100 TPSD476K010R0100 54J8983 15P3658 TPSD476K010R0100
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 47uF 10V 0.1 Ohm Capacitor Capacitors - Tantalum Capacitors Capacitor, Tantalum, 47Uf, 10V, 2917; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx Tantalum Capacitors
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 105SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers