AVX Corporation Tantalum Capacitors TPSD337M010R0150V

Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD337M010R0150VTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD337M010R0150VTR-ND
Tantalum Capacitors 478-TPSD337M010R0150VTR-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm @ 100kHz

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 10V 0.15 Ohm Capacitor
59-TPSD337M010R0150V
SMD 330uF 10V 0.15 Ohm Capacitor 59-TPSD337M010R0150V
Cap Tant Solid 330uF 10V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.15 Ohm 125°C T/R Product overview: TPSD337M010R0150V from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD337M010R0150V can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 10V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.15 Ohm 125°C T/R Product overview: TPSD337M010R0150V from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD337M010R0150V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD337M010R0150V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD337M010R0150V
Capacitors - Tantalum Capacitors TPSD337M010R0150V
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site
Tantalum Capacitors - TPSD337M010R0150V - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD337M010R0150V
Tantalum Capacitors TPSD337M010R0150V
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSD337M010R0150VTR-ND 59-TPSD337M010R0150V TPSD337M010R0150V TPSD337M010R0150V
Product Name Tantalum Capacitors SMD 330uF 10V 0.15 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminium Capacitors - 1701144 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 106SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers