Kyocera Corporation Tantalum Capacitors - TPSD337M010R0150 TPSD337M010R0150

Description
Manufacturer: AVX Corporation Win Source Part Number: 798306-TPSD337M010R0 150 Series: TPS Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 330μF Tolerance: ±20% ESR (Equivalent Series Resistance): 150 mOhm Manufacturer Size Code: D Family Name: TPS Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): T495D337M010AHE15072 80; T495D337M010AHE150; T494D337M010AH; T510X337M010AS; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 798306-TPSD337M010R0 150 Series: TPS Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 330μF Tolerance: ±20% ESR (Equivalent Series Resistance): 150 mOhm Manufacturer Size Code: D Family Name: TPS Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): T495D337M010AHE15072 80; T495D337M010AHE150; T494D337M010AH; T510X337M010AS; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD337M010R0150 - 798306-TPSD337M010R0150 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD337M010R0150
798306-TPSD337M010R0150
Tantalum Capacitors - TPSD337M010R0150 798306-TPSD337M010R0150
Manufacturer: AVX Corporation Win Source Part Number: 798306-TPSD337M010R0 150 Series: TPS Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 330μF Tolerance: ±20% ESR (Equivalent Series Resistance): 150 mOhm Manufacturer Size Code: D Family Name: TPS Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): T495D337M010AHE15072 80; T495D337M010AHE150; T494D337M010AH; T510X337M010AS; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 798306-TPSD337M010R0150
Series: TPS
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 330μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 150 mOhm
Manufacturer Size Code: D
Family Name: TPS
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): T495D337M010AHE1507280; T495D337M010AHE150; T494D337M010AH; T510X337M010AS;
Introduction Date: May 05, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 478-4117-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4117-1-ND
Tantalum Capacitors 478-4117-1-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4117-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4117-2-ND
Tantalum Capacitors 478-4117-2-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4117-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4117-6-ND
Tantalum Capacitors 478-4117-6-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 10V 0.15 Ohm Capacitor
59-TPSD337M010R0150
SMD 330uF 10V 0.15 Ohm Capacitor 59-TPSD337M010R0150
Cap Tant Solid 330uF 10V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.15 Ohm 125°C T/R Product overview: TPSD337M010R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD337M010R0150 can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 10V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.15 Ohm 125°C T/R Product overview: TPSD337M010R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD337M010R0150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSD337M010R0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD337M010R0150
Tantalum Capacitors TPSD337M010R0150
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site Datasheet
CAP TANT 330UF 20% 10V 2917 - 66-TPSD337M010R0150 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 330UF 20% 10V 2917
66-TPSD337M010R0150
CAP TANT 330UF 20% 10V 2917 66-TPSD337M010R0150
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site
Tantalum Capacitor, 330Uf, 10V, 0.15 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 03H3230 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 10V, 0.15 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
03H3230
Tantalum Capacitor, 330Uf, 10V, 0.15 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 03H3230
TANTALUM CAPACITOR, 330UF, 10V, 0.15 OHM, 0.2, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 10V, 0.15 OHM, 0.2, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSD337M010R0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD337M010R0150
Capacitors - Tantalum Capacitors TPSD337M010R0150
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 798306-TPSD337M010R0150 478-4117-1-ND 478-4117-6-ND 59-TPSD337M010R0150 TPSD337M010R0150 66-TPSD337M010R0150 03H3230 TPSD337M010R0150
Product Name Tantalum Capacitors - TPSD337M010R0150 Tantalum Capacitors Tantalum Capacitors SMD 330uF 10V 0.15 Ohm Capacitor Tantalum Capacitors CAP TANT 330UF 20% 10V 2917 Tantalum Capacitor, 330Uf, 10V, 0.15 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 107UVK016MEL - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000560FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details