Kyocera Corporation Tantalum Capacitors TPSD337M010H0100

Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD337M010H0100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD337M010H0100-ND
Tantalum Capacitors TPSD337M010H0100-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD337M010H0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD337M010H0100
Tantalum Capacitors TPSD337M010H0100
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site Datasheet
Capacitor,330Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 65M6174 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,330Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
65M6174
Capacitor,330Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 65M6174
Capacitor,330uF,10VD C,20-% Tol,20+% Tol RoHS Compliant: No

Capacitor,330uF,10VDC,20-% Tol,20+% Tol RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - TPSD337M010H0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD337M010H0100
Capacitors - Tantalum Capacitors TPSD337M010H0100
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSD337M010H0100-ND TPSD337M010H0100 65M6174 TPSD337M010H0100
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,330Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 227SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers