AVX Corporation Tantalum Capacitors TPSD337M010B0050

Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD337M010B0050TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD337M010B0050TR-ND
Tantalum Capacitors 478-TPSD337M010B0050TR-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm @ 100kHz

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSD337M010B0050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD337M010B0050
Capacitors - Tantalum Capacitors TPSD337M010B0050
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site
Tantalum Capacitors - TPSD337M010B0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD337M010B0050
Tantalum Capacitors TPSD337M010B0050
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSD337M010B0050TR-ND TPSD337M010B0050 TPSD337M010B0050
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 380LX123M035J042 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers